Texas Instruments CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HCT164M96

Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HCT164M96 - Texas Instruments
Dallas, TX, United States
CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register
CD74HCT164M96
CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HCT164M96
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register 14-SOIC -55 to 125

Buy Now Datasheet
 - 6627272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HCT Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V

Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HCT
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 6627272P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HCT Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Reel. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HCT
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Logic - Logic - Shift Registers - CD74HCT164M96 - 1028491-CD74HCT164M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HCT164M96
1028491-CD74HCT164M96
Logic - Logic - Shift Registers - CD74HCT164M96 1028491-CD74HCT164M96
Manufacturer: Texas Instruments Win Source Part Number: 1028491-CD74HCT164M9 6 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028491-CD74HCT164M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 296-14549-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14549-2-ND
Shift Registers 296-14549-2-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - 296-14549-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14549-1-ND
Shift Registers 296-14549-1-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - 296-14549-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14549-6-ND
Shift Registers 296-14549-6-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HCT164M96
Counter Shift Registers CD74HCT164M96
Counter Shift Registers 8-Bit Srl-In Prl-Out

Counter Shift Registers 8-Bit Srl-In Prl-Out

Buy Now Datasheet
Shift Registers - CD74HCT164M96 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
CD74HCT164M96
Shift Registers CD74HCT164M96
IC 8BIT SHIFT REGISTER 14-SOIC

IC 8BIT SHIFT REGISTER 14-SOIC

Supplier's Site Datasheet
Shift Registers - CD74HCT164M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HCT164M96
Shift Registers CD74HCT164M96
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HCT164M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HCT164M96
Integrated Circuits (ICs) - Logic - Shift Registers CD74HCT164M96
IC 8BIT SHIFT REGISTER 14-SOIC

IC 8BIT SHIFT REGISTER 14-SOIC

Supplier's Site
Logic - Shift Registers - CD74HCT164M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HCT164M96
Logic - Shift Registers CD74HCT164M96
IC 8BIT SHIFT REGISTER 14-SOIC

IC 8BIT SHIFT REGISTER 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HCT164M96 6627272 1028491-CD74HCT164M96 296-14549-2-ND CD74HCT164M96 CD74HCT164M96 CD74HCT164M96 CD74HCT164M96 CD74HCT164M96
Product Name CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register Logic - Logic - Shift Registers - CD74HCT164M96 Shift Registers Counter Shift Registers Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 5V; 4.5 5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC SOIC SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family TTL; CMOS; HCT HCMOS
Clock Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74LS503SC - Quarktwin Technology Ltd.
View Details
2 suppliers
Shift Registers - 74LS170PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Non-Inverted
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCH1T45DCKRG4 - 1007863-74AVCH1T45DCKRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; SC-70-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Translators, Level Shifters - CD4504BM96 - 104434-CD4504BM96 - Win Source Electronics
Specs
Output Characteristics Non-Inverted
Package Type SOIC; Other; 16-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details