8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 006598-SN74AHCT595PW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC 8-BIT SHIFT REGISTER 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC 8-BIT SHIFT REGISTER 16-TSSOP
IC 8-BIT SHIFT REGISTER 16-TSSOP
Counter Shift Registers Tri-State 8-Bit
8 BIT SIPO SHIFT REGISTER, TSSOP-16; LOG; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74AHCT595PWR | 006598-SN74AHCT595PWR | 296-9758-1-ND | SN74AHCT595PWR | SN74AHCT595PWR | SN74AHCT595PWR | SN74AHCT595PWR | SN74AHCT595PWR | 26AJ9150 |
| Product Name | SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers | Logic - Logic - Shift Registers - SN74AHCT595PWR | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Shift Registers | Logic - Shift Registers | Counter Shift Registers | 8 Bit Sipo Shift Register, Tssop-16; Log; Msl Texas Instruments |
| Supply Voltage | 5V; 4.5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||||
| Output Characteristics | 3-State | Tri-State | 3-State | 3-State; Tri-State | Tri-State | ||||
| Package Type | Other; PDIP,SOIC,SSOP,TSSOP | SOP; SSOP; TSSOP; Other; 16-TSSOP | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | Other; 16-TSSOP (0.173", 4.40mm Width) | |||
| Logic Family | TTL; CMOS; AHCT | ||||||||
| Clock Frequency | 70 MHz |