Texas Instruments Logic - Logic - Flip Flops - CY74FCT16374CTPVCT CY74FCT16374CTPVCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1164405-CY74FCT16374 CTPVCT Series: 74FCT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Current - Quiescent: 500μA Input Capacitance: 4.5pF Family Name: CY74FCT16374 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): 74FCT16374CTPV8; 74FCT16374CTPV; 74FCT16374CTPVG8; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1164405-CY74FCT16374 CTPVCT Series: 74FCT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Current - Quiescent: 500μA Input Capacitance: 4.5pF Family Name: CY74FCT16374 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): 74FCT16374CTPV8; 74FCT16374CTPV; 74FCT16374CTPVG8; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - CY74FCT16374CTPVCT - 1164405-CY74FCT16374CTPVCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT16374CTPVCT
1164405-CY74FCT16374CTPVCT
Logic - Logic - Flip Flops - CY74FCT16374CTPVCT 1164405-CY74FCT16374CTPVCT
Manufacturer: Texas Instruments Win Source Part Number: 1164405-CY74FCT16374 CTPVCT Series: 74FCT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Current - Quiescent: 500μA Input Capacitance: 4.5pF Family Name: CY74FCT16374 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): 74FCT16374CTPV8; 74FCT16374CTPV; 74FCT16374CTPVG8; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1164405-CY74FCT16374CTPVCT
Series: 74FCT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Current - Quiescent: 500μA
Input Capacitance: 4.5pF
Family Name: CY74FCT16374
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): 74FCT16374CTPV8; 74FCT16374CTPV; 74FCT16374CTPVG8;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1164405-CY74FCT16374CTPVCT
Product Name Logic - Logic - Flip Flops - CY74FCT16374CTPVCT
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Logic - Shift Registers - NPIC6C596D,118 - 1083379-NPIC6C596D,118 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Package Type Other; 16-SO
View Details
7 suppliers
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015E - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
7 suppliers