Texas Instruments CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage CD74HC597M

Description
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage - CD74HC597M - Texas Instruments
Dallas, TX, United States
CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage
CD74HC597M
CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage CD74HC597M
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125

Buy Now Datasheet
 - 526791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - CD74HC597M - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Shift Registers - CD74HC597M - 1160321-CD74HC597M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC597M
1160321-CD74HC597M
Logic - Logic - Shift Registers - CD74HC597M 1160321-CD74HC597M
Manufacturer: Texas Instruments Win Source Part Number: 1160321-CD74HC597M Series: 74HC Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 6 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: CD74HC597 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): HD74HC597RPEL; MM74HC597M; MM74HC597MX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160321-CD74HC597M
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 6 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD74HC597
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): HD74HC597RPEL; MM74HC597M; MM74HC597MX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 296-26012-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-26012-5-ND
Shift Registers 296-26012-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC597M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC597M
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC597M
IC SHIFT REGISTER 8-BIT 16SOIC

IC SHIFT REGISTER 8-BIT 16SOIC

Supplier's Site
Shift Registers - CD74HC597M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC597M
Shift Registers CD74HC597M
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC597M
Counter Shift Registers CD74HC597M
Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Buy Now Datasheet
Logic - Shift Registers - CD74HC597M - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC597M
Logic - Shift Registers CD74HC597M
IC SHIFT REGISTER 8-BIT 16SOIC

IC SHIFT REGISTER 8-BIT 16SOIC

Supplier's Site Datasheet
Logic, Shift Register 8Bit, 16Soic; Logic Family / Base Number Texas Instruments - 36AJ8713 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Shift Register 8Bit, 16Soic; Logic Family / Base Number Texas Instruments
36AJ8713
Logic, Shift Register 8Bit, 16Soic; Logic Family / Base Number Texas Instruments 36AJ8713
LOGIC, SHIFT REGISTER 8BIT, 16SOIC; Logic Family / Base Number:74HC597; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins;RoHS Compliant: Yes

LOGIC, SHIFT REGISTER 8BIT, 16SOIC; Logic Family / Base Number:74HC597; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC597M 526791 CD74HC597M 1160321-CD74HC597M 296-26012-5-ND CD74HC597M CD74HC597M CD74HC597M CD74HC597M 36AJ8713
Product Name CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage Logic - Logic - Shift Registers - CD74HC597M Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Logic - Shift Registers Logic, Shift Register 8Bit, 16Soic; Logic Family / Base Number Texas Instruments
Supply Voltage 2 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC SOIC SOIC; Other; SOIC16 SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC HCMOS CMOS
Clock Frequency 28 MHz
Propagation Delay 37 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - CD40109BE - 006151-CD40109BE - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type DIP; PDIP; Other; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LS595 8-Bit Shift Registers With Output Latches - 5962-86717012A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details
4 suppliers
Logic - Logic - Specialty Logic - 74GTLP2033DGVRE4 - 1131437-74GTLP2033DGVRE4 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN54LS299 8-Bit Universal Shift/Storage Registers - 78024012A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
4 suppliers