Texas Instruments CY29FCT520T 8-Bit Multi-Level Pipeline Register CY29FCT520CTSOCG4

Description
8-Bit Multi-Level Pipeline Register 24-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Multi-Level Pipeline Register 24-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY29FCT520T 8-Bit Multi-Level Pipeline Register
CY29FCT520CTSOCG4
CY29FCT520T 8-Bit Multi-Level Pipeline Register CY29FCT520CTSOCG4
8-Bit Multi-Level Pipeline Register 24-SOIC -40 to 85

8-Bit Multi-Level Pipeline Register 24-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Shift Registers - CY29FCT520CTSOCG4 - 1164192-CY29FCT520CTSOCG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CY29FCT520CTSOCG4
1164192-CY29FCT520CTSOCG4
Logic - Logic - Shift Registers - CY29FCT520CTSOCG4 1164192-CY29FCT520CTSOCG4
Manufacturer: Texas Instruments Win Source Part Number: 1164192-CY29FCT520CT SOCG4 Series: 29FCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Register, Pipeline Output Type: Tri-State Operating Supply Voltage: 4.75 V ~ 5.5 V Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: CY29FCT520 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): PI29FCT520BTS; 29FCT520BTSO8; 29FCT520BTSO; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1164192-CY29FCT520CTSOCG4
Series: 29FCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Register, Pipeline
Output Type: Tri-State
Operating Supply Voltage: 4.75 V ~ 5.5 V
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: CY29FCT520
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): PI29FCT520BTS; 29FCT520BTSO8; 29FCT520BTSO;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - CY29FCT520CTSOCG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
CY29FCT520CTSOCG4-ND
Shift Registers CY29FCT520CTSOCG4-ND
Shift Register, Pipeline 1 Element 8 Bit 24-SOIC

Shift Register, Pipeline 1 Element 8 Bit 24-SOIC

Buy Now Datasheet
Logic - Shift Registers - CY29FCT520CTSOCG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CY29FCT520CTSOCG4
Logic - Shift Registers CY29FCT520CTSOCG4
IC 8BIT PIPELINE REG 24-SOIC

IC 8BIT PIPELINE REG 24-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CY29FCT520CTSOCG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CY29FCT520CTSOCG4
Integrated Circuits (ICs) - Logic - Shift Registers CY29FCT520CTSOCG4
IC 8BIT PIPELINE REG 24-SOIC

IC 8BIT PIPELINE REG 24-SOIC

Supplier's Site
Shift Registers - CY29FCT520CTSOCG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CY29FCT520CTSOCG4
Shift Registers CY29FCT520CTSOCG4
Shift Register, Pipeline 1 Element 8 Bit 24-SOIC

Shift Register, Pipeline 1 Element 8 Bit 24-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CY29FCT520CTSOCG4 1164192-CY29FCT520CTSOCG4 CY29FCT520CTSOCG4-ND CY29FCT520CTSOCG4 CY29FCT520CTSOCG4 CY29FCT520CTSOCG4
Product Name CY29FCT520T 8-Bit Multi-Level Pipeline Register Logic - Logic - Shift Registers - CY29FCT520CTSOCG4 Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 4.75 V ~ 5.5 V 4.75V ~ 5.5V 4.75V ~ 5.5V
Output Characteristics Tri-State 3-State 3-State; Tri-State
Package Type SOIC SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 24-SOIC (0.295\", 7.50mm Width)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 4006BDM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right
Output Characteristics Non-Inverted
Package Type DIP; Other; 14-CDIP
View Details
SN54LS597 8-Bit Shift Registers With Input Latches - 5962-8944401EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
SN54LS299 8-Bit Universal Shift/Storage Registers - 78024012A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
4 suppliers
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162646CTPVCT - 1131403-74FCT162646CTPVCT - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details