Texas Instruments Logic - Logic - Translators, Level Shifters - SN10KHT5541NT SN10KHT5541NT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252269-SN10KHT5541N T Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C (TA) Package: 24-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: ECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: SN10KHT5541 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): MAX3001EEUP+; MAX3002ETP+T; MAX3012EUP+; Introduction Date: November 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252269-SN10KHT5541N T Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C (TA) Package: 24-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: ECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: SN10KHT5541 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): MAX3001EEUP+; MAX3002ETP+T; MAX3012EUP+; Introduction Date: November 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN10KHT5541NT - 1252269-SN10KHT5541NT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN10KHT5541NT
1252269-SN10KHT5541NT
Logic - Logic - Translators, Level Shifters - SN10KHT5541NT 1252269-SN10KHT5541NT
Manufacturer: Texas Instruments Win Source Part Number: 1252269-SN10KHT5541N T Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C (TA) Package: 24-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: ECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: SN10KHT5541 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): MAX3001EEUP+; MAX3002ETP+T; MAX3012EUP+; Introduction Date: November 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252269-SN10KHT5541NT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 24-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 8
Input Signal: ECL
Output Signal: TTL
Part Status: Obsolete(EOL)
Family Name: SN10KHT5541
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): MAX3001EEUP+; MAX3002ETP+T; MAX3012EUP+;
Introduction Date: November 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1252269-SN10KHT5541NT
Product Name Logic - Logic - Translators, Level Shifters - SN10KHT5541NT
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVC2T45DP,125 - 1007849-74AVC2T45DP,125 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; TSSOP; Other; 8-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54HC195 4-Bit Parallel-Access Shift Registers - 5962-86827012A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Shift Registers - 74F676PC - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 16
View Details