Texas Instruments CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HCT164M96G4

Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HCT164M96G4 - Texas Instruments
Dallas, TX, United States
CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register
CD74HCT164M96G4
CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HCT164M96G4
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register 14-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number CD74HCT164M96G4
Product Name CD74HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
Logic Family TTL; CMOS; HCT
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B-MIL CMOS Dual 4-Stage Static Shift Register - CD4015BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers
Shift Registers - 74F164PC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
Logic - Logic - Shift Registers - 74HC595DRG4 - 198164-74HC595DRG4 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Output Characteristics Tri-State
Package Type SOIC; Other; 16-SOIC
View Details
CD4021B-Q1 Automotive Catalog CMOS 8-Stage Static Shift Register - CD4021BQDRQ1 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; SOIC
Logic Family CMOS; CD4000
View Details
9 suppliers