Texas Instruments SN74AHCT594 8-Bit Shift Registers With Output Registers SN74AHCT594PWRG4

Description
8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT594 8-Bit Shift Registers With Output Registers - SN74AHCT594PWRG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT594 8-Bit Shift Registers With Output Registers
SN74AHCT594PWRG4
SN74AHCT594 8-Bit Shift Registers With Output Registers SN74AHCT594PWRG4
8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85

8-Bit Shift Registers With Output Registers 16-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257128-SN74AHCT594PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257128-SN74AHCT594PWRG4
Integrated Circuits (ICs) - Logic - Shift Registers 1257128-SN74AHCT594PWRG4
Win Source Part Number: 1257128-SN74AHCT594P WRG4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74AHCT Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHCT594

Win Source Part Number: 1257128-SN74AHCT594PWRG4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74AHCT
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHCT594

Buy Now Datasheet
Shift Registers - SN74AHCT594PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74AHCT594PWRG4-ND
Shift Registers SN74AHCT594PWRG4-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - SN74AHCT594PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHCT594PWRG4
Shift Registers SN74AHCT594PWRG4
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Logic - Shift Registers - SN74AHCT594PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHCT594PWRG4
Logic - Shift Registers SN74AHCT594PWRG4
IC SHIFT REGISTER SGL 8B 16TSSOP

IC SHIFT REGISTER SGL 8B 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHCT594PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHCT594PWRG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHCT594PWRG4
IC SHIFT REGISTER SGL 8B 16TSSOP

IC SHIFT REGISTER SGL 8B 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHCT594PWRG4 1257128-SN74AHCT594PWRG4 SN74AHCT594PWRG4-ND SN74AHCT594PWRG4 SN74AHCT594PWRG4 SN74AHCT594PWRG4
Product Name SN74AHCT594 8-Bit Shift Registers With Output Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family TTL; CMOS; AHCT
Clock Frequency 70 MHz
Propagation Delay 10.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 93L00DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162646CTPVCT - 1131403-74FCT162646CTPVCT - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details