Texas Instruments SN74AHCT594 8-Bit Shift Registers With Output Registers SN74AHCT594NSR

Description
8-Bit Shift Registers With Output Registers 16-SO -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Registers 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT594 8-Bit Shift Registers With Output Registers - SN74AHCT594NSR - Texas Instruments
Dallas, TX, United States
SN74AHCT594 8-Bit Shift Registers With Output Registers
SN74AHCT594NSR
SN74AHCT594 8-Bit Shift Registers With Output Registers SN74AHCT594NSR
8-Bit Shift Registers With Output Registers 16-SO -40 to 85

8-Bit Shift Registers With Output Registers 16-SO -40 to 85

Buy Now Datasheet
Shift Registers - 296-SN74AHCT594NSRTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 296-SN74AHCT594NSRCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 296-SN74AHCT594NSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257130-SN74AHCT594NSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257130-SN74AHCT594NSR
Integrated Circuits (ICs) - Logic - Shift Registers 1257130-SN74AHCT594NSR
Win Source Part Number: 1257130-SN74AHCT594N SR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74AHCT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74AHCT594NSR ,296-SN74AHCT594NSRD KR,SN74AHCT594NSRG4, 296-SN74AHCT594NSRTR ,296-SN74AHCT594NSRC T,SN74AHCT594NSRG4,S N74AHCT594NSR,SN74AH CT594NSRE4,2156-SN74 AHCT594NSR,SN74AHCT5 94NSRE4 Base Product Number: 74AHCT594

Win Source Part Number: 1257130-SN74AHCT594NSR
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74AHCT
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AHCT594NSR,296-SN74AHCT594NSRDKR,SN74AHCT594NSRG4,296-SN74AHCT594NSRTR,296-SN74AHCT594NSRCT,SN74AHCT594NSRG4,SN74AHCT594NSR,SN74AHCT594NSRE4,2156-SN74AHCT594NSR,SN74AHCT594NSRE4
Base Product Number: 74AHCT594

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74AHCT594NSR
Counter Shift Registers SN74AHCT594NSR
Counter Shift Registers 8-Bit Shift Register w/Output Registers

Counter Shift Registers 8-Bit Shift Register w/Output Registers

Buy Now Datasheet
Logic - Shift Registers - SN74AHCT594NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHCT594NSR
Logic - Shift Registers SN74AHCT594NSR
IC SHIFT REGISTER 8BIT 16SO

IC SHIFT REGISTER 8BIT 16SO

Supplier's Site Datasheet
Shift Registers - SN74AHCT594NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHCT594NSR
Shift Registers SN74AHCT594NSR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHCT594NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHCT594NSR
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHCT594NSR
IC SHIFT REGISTER 8BIT 16SO

IC SHIFT REGISTER 8BIT 16SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHCT594NSR 296-SN74AHCT594NSRTR-ND 1257130-SN74AHCT594NSR SN74AHCT594NSR SN74AHCT594NSR SN74AHCT594NSR SN74AHCT594NSR
Product Name SN74AHCT594 8-Bit Shift Registers With Output Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Logic Family TTL; CMOS; AHCT
Clock Frequency 70 MHz
Propagation Delay 10.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 9328FMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CFlatpack
View Details
2 suppliers
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD54HC299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers
Shift Registers - 54164FMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299MG4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details