The SN54166J is a Parallel-Load 8-Bit Shift Register manufactured by Texas Instruments. It features a 16-pin CDIP package and operates over a temperature range of -55°C to 125°C. This device allows for parallel loading of data and supports both shifting and loading operations, making it suitable for various digital applications. The SN54166J is designed for reliable performance in demanding environments, ensuring consistent operation across its specified temperature range. Its active status indicates that it is currently in production, making it a viable option for engineers seeking a robust shift register solution.
Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125
Shift Shift Register 1 Element 8 Bit 16-CDIP
PARALLEL-LOAD 8-BIT SHIFT REGIST
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN54166J | SN54166J | SN54166J |
| Product Name | SN54166 Parallel-Load 8-Bit Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | |
| Package Type | Other; CDIP,CFP | DIP; Other; 16-CDIP (0.300\", 7.62mm) | |
| Logic Family | TTL; TTL |