The CD74HC597MT is a high-speed CMOS logic 8-bit shift register with input storage, designed for efficient data handling in digital circuits. It features an 8-flip-flop input register and an 8-bit parallel-in/serial-i
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1028445-CD74HC597MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Counter Shift Registers High Speed CMOS 8-Bit Shift Register
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC SHIFT REGISTER 8-BIT 16SOIC
IC SHIFT REGISTER 8-BIT 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC597MT | 296-CD74HC597MTCT-ND | 1028445-CD74HC597MT | CD74HC597MT | CD74HC597MT | CD74HC597MT | CD74HC597MT | CD74HC597MT |
| Product Name | CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage | Shift Registers | Logic - Logic - Shift Registers - CD74HC597MT | Counter Shift Registers | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Supply Voltage | 2 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||||
| Package Type | Other; PDIP,SO,SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC; Other; SOIC16 | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |||
| Logic Family | CMOS; HC | CMOS | ||||||
| Clock Frequency | 28 MHz | |||||||
| Propagation Delay | 37 ns |