Texas Instruments CD74HC595 8-Bit Shift Registers With 3-State Output Registers CD74HC595NSR

Description
8-Bit Shift Registers With 3-State Output Registers 16-SO -55 to 125
Request a Quote
Description
8-Bit Shift Registers With 3-State Output Registers 16-SO -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC595NSR is an 8-bit serial-in, parallel-out shift register featuring 3-state output registers. It operates within a voltage range of 2 V to 6 V and is capable of driving up to 15 LSTTL loads with its high-current outputs, which can provide ±6 mA at 5 V. The device has a low power consumption of 80 µA maximum and a typical propagation delay of 14 ns. It includes a direct clear function for the shift register, ensuring ease of operation in various applications. The CD74HC595NSR is available in a 16-pin SOP package and is suitable for use in a wide range of electronic projects requiring efficient data handling and output control.

Datasheet Summary
Powered by GS/AI

The CD74HC595NSR is an 8-bit serial-in, parallel-out shift register featuring 3-state output registers. It operates within a voltage range of 2 V to 6 V and is capable of driving up to 15 LSTTL loads with its high-current outputs, which can provide ±6 mA at 5 V. The device has a low power consumption of 80 µA maximum and a typical propagation delay of 14 ns. It includes a direct clear function for the shift register, ensuring ease of operation in various applications. The CD74HC595NSR is available in a 16-pin SOP package and is suitable for use in a wide range of electronic projects requiring efficient data handling and output control.

Suppliers

Company
Product
Description
Supplier Links
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595NSR - Texas Instruments
Dallas, TX, United States
CD74HC595 8-Bit Shift Registers With 3-State Output Registers
CD74HC595NSR
CD74HC595 8-Bit Shift Registers With 3-State Output Registers CD74HC595NSR
8-Bit Shift Registers With 3-State Output Registers 16-SO -55 to 125

8-Bit Shift Registers With 3-State Output Registers 16-SO -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HC595NSR - 1028442-CD74HC595NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC595NSR
1028442-CD74HC595NSR
Logic - Logic - Shift Registers - CD74HC595NSR 1028442-CD74HC595NSR
Manufacturer: Texas Instruments Win Source Part Number: 1028442-CD74HC595NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028442-CD74HC595NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 296-18403-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-18403-2-ND
Shift Registers 296-18403-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - CD74HC595NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC595NSR
Shift Registers CD74HC595NSR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now
Logic - Shift Registers - CD74HC595NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC595NSR
Logic - Shift Registers CD74HC595NSR
IC SHIFT REGISTER 8-BIT 16SO

IC SHIFT REGISTER 8-BIT 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC595NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC595NSR
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC595NSR
IC SHIFT REGISTER 8-BIT 16SO

IC SHIFT REGISTER 8-BIT 16SO

Supplier's Site
IC SHIFT REGISTER 8-BIT 16SO - 815-CD74HC595NSR - Utmel Electronic Limited
Hong Kong, China
IC SHIFT REGISTER 8-BIT 16SO
815-CD74HC595NSR
IC SHIFT REGISTER 8-BIT 16SO 815-CD74HC595NSR
IC SHIFT REGISTER 8-BIT 16SO

IC SHIFT REGISTER 8-BIT 16SO

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC595NSR
Counter Shift Registers CD74HC595NSR
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC595NSR 1028442-CD74HC595NSR 296-18403-2-ND CD74HC595NSR CD74HC595NSR CD74HC595NSR 815-CD74HC595NSR CD74HC595NSR
Product Name CD74HC595 8-Bit Shift Registers With 3-State Output Registers Logic - Logic - Shift Registers - CD74HC595NSR Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers IC SHIFT REGISTER 8-BIT 16SO Counter Shift Registers
Supply Voltage 2 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 5V; 5V
Output Characteristics 3-State Tri-State 3-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC,SSOP Other; 16-SO SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) SOIC; Other; 16-SOIC (0.209, 5.30mm Width)
Logic Family CMOS; HC CMOS; CMOS
Clock Frequency 28 MHz 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162646ATPVCT - 130890-74FCT162646ATPVCT - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; Other; 56-SSOP
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 54LS164DMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094M - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
10 suppliers
SN54HC164 8-Bit Parallel-Out Serial Shift Registers - 84162012A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CFP,CDIP,LCCC
Logic Family CMOS; HC
View Details
4 suppliers