Texas Instruments Logic - Logic - Translators, Level Shifters - LP3928TLX-1828 LP3928TLX-1828

Description
Manufacturer: Texas Instruments Win Source Part Number: 071843-LP3928TLX-182 8 Packaging: Reel - TR Features: SIM Card Interface Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 3 Voltage - VCCA: 1.65V to 1.95V Voltage - VCCB: 1.65V to 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-uSMD
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071843-LP3928TLX-182 8 Packaging: Reel - TR Features: SIM Card Interface Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 3 Voltage - VCCA: 1.65V to 1.95V Voltage - VCCB: 1.65V to 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-uSMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - LP3928TLX-1828 - 071843-LP3928TLX-1828 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - LP3928TLX-1828
071843-LP3928TLX-1828
Logic - Logic - Translators, Level Shifters - LP3928TLX-1828 071843-LP3928TLX-1828
Manufacturer: Texas Instruments Win Source Part Number: 071843-LP3928TLX-182 8 Packaging: Reel - TR Features: SIM Card Interface Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 3 Voltage - VCCA: 1.65V to 1.95V Voltage - VCCB: 1.65V to 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-uSMD

Manufacturer: Texas Instruments
Win Source Part Number: 071843-LP3928TLX-1828
Packaging: Reel - TR
Features: SIM Card Interface
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 3
Voltage - VCCA: 1.65V to 1.95V
Voltage - VCCB: 1.65V to 3.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-uSMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 071843-LP3928TLX-1828
Product Name Logic - Logic - Translators, Level Shifters - LP3928TLX-1828
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HCT166DB,118-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74LVCH16T245ZQLR - 076395-74LVCH16T245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details