Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Shift Registers SN74ALS299NSR

Description
Parallel In Parallel Out, ALS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20
Request a Quote Datasheet
Description
Parallel In Parallel Out, ALS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74ALS299NSR - Rochester Electronics
Newburyport, MA, United States
Parallel In Parallel Out, ALS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20

Parallel In Parallel Out, ALS Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257119-SN74ALS299NSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257119-SN74ALS299NSR
Integrated Circuits (ICs) - Logic - Shift Registers 1257119-SN74ALS299NSR
Win Source Part Number: 1257119-SN74ALS299NS R Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74ALS Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALS299NSR-T ITR,-SN74ALS299NSRG4 R,296-13150-2R,-296- 13150-1,-296-13150-1 R,296-13150-1R,-296- 13150-1,-SN74ALS299N SRG4,-SN74ALS299NSRE 4R,-SN74ALS299NSRR,- SN74ALS299NSRE4,296- 13150-6,296-13150-6R ,TEXTISSN74ALS299NSR ,296-13150-2,296-131 50-1 Base Product Number: SN74ALS2 Product Status: Obsolete

Win Source Part Number: 1257119-SN74ALS299NSR
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74ALS
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALS299NSR-TITR,-SN74ALS299NSRG4R,296-13150-2R,-296-13150-1,-296-13150-1R,296-13150-1R,-296-13150-1,-SN74ALS299NSRG4,-SN74ALS299NSRE4R,-SN74ALS299NSRR,-SN74ALS299NSRE4,296-13150-6,296-13150-6R,TEXTISSN74ALS299NSR,296-13150-2,296-13150-1
Base Product Number: SN74ALS2
Product Status: Obsolete

Buy Now Datasheet
Shift Registers - SN74ALS299NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74ALS299NSR
Shift Registers SN74ALS299NSR
Shift Shift Register 1 Element 8 Bit 20-SO

Shift Shift Register 1 Element 8 Bit 20-SO

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74ALS299NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74ALS299NSR
Integrated Circuits (ICs) - Logic - Shift Registers SN74ALS299NSR
IC UNIV SHIFT/STORAGE 3OUT 20SO

IC UNIV SHIFT/STORAGE 3OUT 20SO

Supplier's Site
Logic - Shift Registers - SN74ALS299NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74ALS299NSR
Logic - Shift Registers SN74ALS299NSR
IC UNIV SHIFT/STORAGE 3OUT 20SO

IC UNIV SHIFT/STORAGE 3OUT 20SO

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74ALS299NSR 1257119-SN74ALS299NSR SN74ALS299NSR SN74ALS299NSR SN74ALS299NSR
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Register Type Parallel In / Parallel Out Universal Universal
Shift Direction Bidirectional
Package Type SOP; Other; SOP20 SOIC SOIC; Other; 20-SOIC (0.209\", 5.30mm Width) SOIC
Logic Family TTL
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-3158-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
CD54HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - 5962-8682601EA - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
3 suppliers
 - 5496J/B - Rochester Electronics
Specs
Package Type DIP; Other; CDIP14
Logic Family TTL
View Details
4 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details