Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AUP1T34DSFR SN74AUP1T34DSFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254098-SN74AUP1T34D SFR Packaging: Reel Mounting Style: SMD Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 0.9V ~ 3.6V Voltage - VCCB: 0.9V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: 74AUP1T34 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254098-SN74AUP1T34D SFR Packaging: Reel Mounting Style: SMD Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 0.9V ~ 3.6V Voltage - VCCB: 0.9V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: 74AUP1T34 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AUP1T34DSFR - 1254098-SN74AUP1T34DSFR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AUP1T34DSFR
1254098-SN74AUP1T34DSFR
Logic - Logic - Translators, Level Shifters - SN74AUP1T34DSFR 1254098-SN74AUP1T34DSFR
Manufacturer: Texas Instruments Win Source Part Number: 1254098-SN74AUP1T34D SFR Packaging: Reel Mounting Style: SMD Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 0.9V ~ 3.6V Voltage - VCCB: 0.9V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: 74AUP1T34 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1254098-SN74AUP1T34DSFR
Packaging: Reel
Mounting Style: SMD
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 0.9V ~ 3.6V
Voltage - VCCB: 0.9V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-XFDFN
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: 74AUP1T34
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1254098-SN74AUP1T34DSFR
Product Name Logic - Logic - Translators, Level Shifters - SN74AUP1T34DSFR
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC164D/DG118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
SN54LS595 8-Bit Shift Registers With Output Latches - 5962-8671701FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details