Texas Instruments SN54LS166A Parallel-Load 8-Bit Shift Registers M38510/30609B2A

Description
Parallel-Load 8-Bit Shift Registers 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS166A Parallel-Load 8-Bit Shift Registers - M38510/30609B2A - Texas Instruments
Dallas, TX, United States
SN54LS166A Parallel-Load 8-Bit Shift Registers
M38510/30609B2A
SN54LS166A Parallel-Load 8-Bit Shift Registers M38510/30609B2A
Parallel-Load 8-Bit Shift Registers 20-LCCC -55 to 125

Parallel-Load 8-Bit Shift Registers 20-LCCC -55 to 125

Buy Now Datasheet
Shift Registers - M38510/30609B2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
M38510/30609B2A
Shift Registers M38510/30609B2A
Shift Shift Register 1 Element 8 Bit 20-LCCC (8.89x8.89)

Shift Shift Register 1 Element 8 Bit 20-LCCC (8.89x8.89)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
M38510/30609B2A
Integrated Circuits (ICs) - Logic - Shift Registers M38510/30609B2A
PARALLEL-LOAD 8-BIT SHIFT REGIST

PARALLEL-LOAD 8-BIT SHIFT REGIST

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number M38510/30609B2A M38510/30609B2A M38510/30609B2A
Product Name SN54LS166A Parallel-Load 8-Bit Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Package Type Other; CDIP,CFP,LCCC Other; 20-CLCC
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166M - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
10 suppliers
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Shift Registers - 5491ADM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers