Texas Instruments High-Performance Analog Logic - Logic - Shift Registers - CY29FCT520ATSOCTG4 CY29FCT520ATSOCTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1164190-CY29FCT520AT SOCTG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1164190-CY29FCT520AT SOCTG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CY29FCT520ATSOCTG4 - 1164190-CY29FCT520ATSOCTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CY29FCT520ATSOCTG4
1164190-CY29FCT520ATSOCTG4
Logic - Logic - Shift Registers - CY29FCT520ATSOCTG4 1164190-CY29FCT520ATSOCTG4
Manufacturer: Texas Instruments Win Source Part Number: 1164190-CY29FCT520AT SOCTG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1164190-CY29FCT520ATSOCTG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Logic - Shift Registers - CY29FCT520ATSOCTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CY29FCT520ATSOCTG4
Logic - Shift Registers CY29FCT520ATSOCTG4
IC 8BIT PIPELINE REG 24-SOIC

IC 8BIT PIPELINE REG 24-SOIC

Supplier's Site Datasheet
Shift Registers - CY29FCT520ATSOCTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CY29FCT520ATSOCTG4
Shift Registers CY29FCT520ATSOCTG4
Shift Register, Pipeline 1 Element 8 Bit 24-SOIC

Shift Register, Pipeline 1 Element 8 Bit 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1164190-CY29FCT520ATSOCTG4 CY29FCT520ATSOCTG4 CY29FCT520ATSOCTG4
Product Name Logic - Logic - Shift Registers - CY29FCT520ATSOCTG4 Logic - Shift Registers Shift Registers
Register Type Universal Universal
Number of Bits (Stages) 8
Supply Voltage 4.75V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74LV164DB,118-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 5.5V
Output Characteristics Push-Pull
View Details
3 suppliers
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details