Texas Instruments SN74AHCT594 8-Bit Shift Registers With Output Registers SN74AHCT594N

Description
8-Bit Shift Registers With Output Registers 16-PDIP -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Registers 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT594 8-Bit Shift Registers With Output Registers - SN74AHCT594N - Texas Instruments
Dallas, TX, United States
SN74AHCT594 8-Bit Shift Registers With Output Registers
SN74AHCT594N
SN74AHCT594 8-Bit Shift Registers With Output Registers SN74AHCT594N
8-Bit Shift Registers With Output Registers 16-PDIP -40 to 85

8-Bit Shift Registers With Output Registers 16-PDIP -40 to 85

Buy Now Datasheet
 - 8072621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17 Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = 74AHCT Mounting Type = Through Hole Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V

Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74AHCT
Mounting Type = Through Hole
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
Shift Registers - 296-49874-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-49874-ND
Shift Registers 296-49874-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHCT594N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHCT594N
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHCT594N
IC SHIFT REGISTER 8BIT 16-DIP

IC SHIFT REGISTER 8BIT 16-DIP

Supplier's Site
Logic, Shift Register 8Bit, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1033 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Shift Register 8Bit, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1033
Logic, Shift Register 8Bit, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1033
LOGIC, SHIFT REGISTER 8BIT, 16DIP; Logic Family / Base Number:74AHCT594; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

LOGIC, SHIFT REGISTER 8BIT, 16DIP; Logic Family / Base Number:74AHCT594; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Logic - Shift Registers - SN74AHCT594N - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHCT594N
Logic - Shift Registers SN74AHCT594N
IC SHIFT REGISTER 8BIT 16-DIP

IC SHIFT REGISTER 8BIT 16-DIP

Supplier's Site Datasheet
Shift Registers - SN74AHCT594N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHCT594N
Shift Registers SN74AHCT594N
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74AHCT594N
Counter Shift Registers SN74AHCT594N
Counter Shift Registers 8-Bit Shift Register w/Output Registers

Counter Shift Registers 8-Bit Shift Register w/Output Registers

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHCT594N 8072621 296-49874-ND SN74AHCT594N 37AJ1033 SN74AHCT594N SN74AHCT594N SN74AHCT594N
Product Name SN74AHCT594 8-Bit Shift Registers With Output Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic, Shift Register 8Bit, 16Dip; Logic Family / Base Number Texas Instruments Logic - Shift Registers Shift Registers Counter Shift Registers
Supply Voltage 5V; 4.5 5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP PDIP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family TTL; CMOS; AHCT HCMOS
Clock Frequency 70 MHz
Propagation Delay 10.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F676LMQB - Rochester Electronics
Specs
Register Type Parallel In / Serial Out
Shift Direction Right
Package Type Other; LCC28
View Details
3 suppliers
CD4031B CMOS 64-Stage Static Shift Register - CD4031BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164MT - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
7 suppliers