Texas Instruments CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage CD74HC597NSR

Description
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SO -55 to 125
Request a Quote
Description
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SO -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC597NSR is an 8-bit shift register with input storage, part of the high-speed CMOS logic family, packaged in a 16-pin SOP format with an operating temperature range of -55°C to 125°C. It supports 2V to 6V operation, features asynchronous parallel load and master reset, and is compatible with LSTTL inputs. The device includes an 8-stage input register and a serial-in/serial-out shift register, with balanced propagation delays and high noise immunity. Input leakage is limited to ±1 µA maximum across all temperature ranges.

Datasheet Summary
Powered by GS/AI

The CD74HC597NSR is an 8-bit shift register with input storage, part of the high-speed CMOS logic family, packaged in a 16-pin SOP format with an operating temperature range of -55°C to 125°C. It supports 2V to 6V operation, features asynchronous parallel load and master reset, and is compatible with LSTTL inputs. The device includes an 8-stage input register and a serial-in/serial-out shift register, with balanced propagation delays and high noise immunity. Input leakage is limited to ±1 µA maximum across all temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage - CD74HC597NSR - Texas Instruments
Dallas, TX, United States
CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage
CD74HC597NSR
CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage CD74HC597NSR
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SO -55 to 125

High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SO -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HC597NSR - 765453-CD74HC597NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC597NSR
765453-CD74HC597NSR
Logic - Logic - Shift Registers - CD74HC597NSR 765453-CD74HC597NSR
Manufacturer: Texas Instruments Win Source Part Number: 765453-CD74HC597NSR Series: 74HC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 6 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: CD74HC597 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): MM74HC597SJ; MM74HC597SJX; TC74HC597AF(F); Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765453-CD74HC597NSR
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 6 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD74HC597
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): MM74HC597SJ; MM74HC597SJX; TC74HC597AF(F);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CD74HC597NSR - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - 296-CD74HC597NSRCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-CD74HC597NSRCT-ND
Shift Registers 296-CD74HC597NSRCT-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 296-CD74HC597NSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-CD74HC597NSRDKR-ND
Shift Registers 296-CD74HC597NSRDKR-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 296-CD74HC597NSRTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-CD74HC597NSRTR-ND
Shift Registers 296-CD74HC597NSRTR-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - CD74HC597NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC597NSR
Shift Registers CD74HC597NSR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC597NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC597NSR
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC597NSR
IC SHIFT REGISTER 8-BIT 16SO

IC SHIFT REGISTER 8-BIT 16SO

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC597NSR
Counter Shift Registers CD74HC597NSR
Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Buy Now Datasheet
Shift Registers - CD74HC597NSR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
CD74HC597NSR
Shift Registers CD74HC597NSR
IC SHIFT REGISTER 8-BIT 16SO

IC SHIFT REGISTER 8-BIT 16SO

Supplier's Site Datasheet
Logic - Shift Registers - CD74HC597NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC597NSR
Logic - Shift Registers CD74HC597NSR
IC SHIFT REGISTER 8-BIT 16SO

IC SHIFT REGISTER 8-BIT 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC597NSR 765453-CD74HC597NSR CD74HC597NSR 296-CD74HC597NSRCT-ND CD74HC597NSR CD74HC597NSR CD74HC597NSR CD74HC597NSR CD74HC597NSR
Product Name CD74HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage Logic - Logic - Shift Registers - CD74HC597NSR Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 2 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC SOIC SOP; Other; SOP16 SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) SOIC SOIC; Other; 16-SOIC (0.209", 5.30mm Width)
Logic Family CMOS; HC CMOS
Clock Frequency 28 MHz
Propagation Delay 37 ns
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 74ACT11543DWRG4 - 764984-74ACT11543DWRG4 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOIC
View Details
Shift Registers - 9300FMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.25V
Output Characteristics Non-Inverted
View Details
2 suppliers
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT16652CTPVCTG4 - 1131410-74FCT16652CTPVCTG4 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details
CD4031B-MIL CMOS 64-Stage Static Shift Register - CD4031BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers