Texas Instruments CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HCT166M96

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HCT166M96 - Texas Instruments
Dallas, TX, United States
CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HCT166M96
CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HCT166M96
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HCT166M96 - 140733-CD74HCT166M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HCT166M96
140733-CD74HCT166M96
Logic - Logic - Shift Registers - CD74HCT166M96 140733-CD74HCT166M96
Manufacturer: Texas Instruments Win Source Part Number: 140733-CD74HCT166M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140733-CD74HCT166M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 296-49593-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-49593-2-ND
Shift Registers 296-49593-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-49593-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-49593-1-ND
Shift Registers 296-49593-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-49593-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-49593-6-ND
Shift Registers 296-49593-6-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HCT166M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HCT166M96
Integrated Circuits (ICs) - Logic - Shift Registers CD74HCT166M96
IC SHIFT REGISTER PAR/SER 16SOIC

IC SHIFT REGISTER PAR/SER 16SOIC

Supplier's Site
Shift Registers - CD74HCT166M96 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
CD74HCT166M96
Shift Registers CD74HCT166M96
IC SHIFT REGISTER PAR/SER 16SOIC

IC SHIFT REGISTER PAR/SER 16SOIC

Supplier's Site Datasheet
Logic - Shift Registers - CD74HCT166M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HCT166M96
Logic - Shift Registers CD74HCT166M96
IC SHIFT REGISTER PAR/SER 16SOIC

IC SHIFT REGISTER PAR/SER 16SOIC

Supplier's Site Datasheet
Shift Registers - CD74HCT166M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HCT166M96
Shift Registers CD74HCT166M96
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HCT166M96
Counter Shift Registers CD74HCT166M96
Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HCT166M96 140733-CD74HCT166M96 296-49593-2-ND CD74HCT166M96 CD74HCT166M96 CD74HCT166M96 CD74HCT166M96 CD74HCT166M96
Product Name CD74HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register Logic - Logic - Shift Registers - CD74HCT166M96 Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers Shift Registers Counter Shift Registers
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; CMOS; HCT
Clock Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - CAVC16T245QDGVRQ1 - 1159255-CAVC16T245QDGVRQ1 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54LS165A-SP Parallel-Load 8-Bit Shift Registers - 5962-7700601VFA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; LS
View Details
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195NSR - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
7 suppliers
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165E - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
10 suppliers