Texas Instruments SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers SN74AHCT595N

Description
8-Bit Shift Registers With 3-State Output Registers 16-PDIP -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers - SN74AHCT595N - Texas Instruments
Dallas, TX, United States
SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers
SN74AHCT595N
SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers SN74AHCT595N
8-Bit Shift Registers With 3-State Output Registers 16-PDIP -40 to 85

8-Bit Shift Registers With 3-State Output Registers 16-PDIP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257123-SN74AHCT595N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257123-SN74AHCT595N
Integrated Circuits (ICs) - Logic - Shift Registers 1257123-SN74AHCT595N
Win Source Part Number: 1257123-SN74AHCT595N Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74AHCT Package: Tube Standard Package: 25 Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHCT595N,TEXTISS N74AHCT595N,296-3369 5-5,2156-SN74AHCT595 N Base Product Number: 74AHCT595

Win Source Part Number: 1257123-SN74AHCT595N
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74AHCT
Package: Tube
Standard Package: 25
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AHCT595N,TEXTISSN74AHCT595N,296-33695-5,2156-SN74AHCT595N
Base Product Number: 74AHCT595

Buy Now Datasheet
 - 8072624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17 Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = 74AHCT Mounting Type = Through Hole Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V

Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74AHCT
Mounting Type = Through Hole
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
Shift Registers - 296-33695-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-33695-5-ND
Shift Registers 296-33695-5-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHCT595N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHCT595N
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHCT595N
IC SHIFT REGISTER 8BIT 16-DIP

IC SHIFT REGISTER 8BIT 16-DIP

Supplier's Site
Shift Registers - SN74AHCT595N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHCT595N
Shift Registers SN74AHCT595N
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Logic - Shift Registers - SN74AHCT595N - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHCT595N
Logic - Shift Registers SN74AHCT595N
IC SHIFT REGISTER 8BIT 16-DIP

IC SHIFT REGISTER 8BIT 16-DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74AHCT595N
Counter Shift Registers SN74AHCT595N
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
SN74AHCT595N
Logic ICs >> Shifting Register SN74AHCT595N
8 4.5V~5.5V 1 串行至串行或并行 PDIP-16 Shifting Register ROHS

8 4.5V~5.5V 1 串行至串行或并行 PDIP-16 Shifting Register ROHS

Supplier's Site Datasheet
Logic, Shift Register 8Bit, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1035 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Shift Register 8Bit, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1035
Logic, Shift Register 8Bit, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1035
LOGIC, SHIFT REGISTER 8BIT, 16DIP; Logic Family / Base Number:74AHCT595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

LOGIC, SHIFT REGISTER 8BIT, 16DIP; Logic Family / Base Number:74AHCT595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHCT595N 1257123-SN74AHCT595N 8072624 296-33695-5-ND SN74AHCT595N SN74AHCT595N SN74AHCT595N SN74AHCT595N SN74AHCT595N 37AJ1035
Product Name SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers Counter Shift Registers Logic ICs >> Shifting Register Logic, Shift Register 8Bit, 16Dip; Logic Family / Base Number Texas Instruments
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V~5.5V
Output Characteristics 3-State Tri-State 3-State 3-State; Tri-State 3-State
Package Type Other; PDIP,SOIC,SSOP,TSSOP DIP PDIP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm) PDIP
Logic Family TTL; CMOS; AHCT HCMOS
Clock Frequency 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC164 8-Bit Parallel-Out Serial Shift Registers - 84162012A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CFP,CDIP,LCCC
Logic Family CMOS; HC
View Details
4 suppliers
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595EE4 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,SSOP
View Details
Shift Registers - 93L38DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195E - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
7 suppliers