Texas Instruments Electronic Wholesale - SN74165N SN74165N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253017-SN74165N Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253017-SN74165N Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74165N - 1253017-SN74165N - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74165N
1253017-SN74165N
Electronic Wholesale - SN74165N 1253017-SN74165N
Manufacturer: Texas Instruments Win Source Part Number: 1253017-SN74165N Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253017-SN74165N
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1253017-SN74165N
Product Name Electronic Wholesale - SN74165N
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HC299PW,112-ND - DigiKey
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
Shift Registers - 74LS503SC - Quarktwin Technology Ltd.
View Details
2 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details