Texas Instruments Logic - Logic - Translators, Level Shifters - SN10KHT5578DW SN10KHT5578DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 136553-SN10KHT5578DW Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: TTL Output Signal: ECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 136553-SN10KHT5578DW Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: TTL Output Signal: ECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN10KHT5578DW - 136553-SN10KHT5578DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN10KHT5578DW
136553-SN10KHT5578DW
Logic - Logic - Translators, Level Shifters - SN10KHT5578DW 136553-SN10KHT5578DW
Manufacturer: Texas Instruments Win Source Part Number: 136553-SN10KHT5578DW Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: TTL Output Signal: ECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136553-SN10KHT5578DW
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 8
Input Signal: TTL
Output Signal: ECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 136553-SN10KHT5578DW
Product Name Logic - Logic - Translators, Level Shifters - SN10KHT5578DW
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC4094D,652 - Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Shift Direction Right
Package Type Other; SO16
View Details
5 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195M96 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
7 suppliers