Texas Instruments High-Performance Analog Logic - Logic - Shift Registers - SN54S195J SN54S195J

Description
Parallel In Parallel Out, S Series, 4-Bit, Right Direction, True Output, TTL, CDIP16
Request a Quote Datasheet
Description
Parallel In Parallel Out, S Series, 4-Bit, Right Direction, True Output, TTL, CDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN54S195J - Rochester Electronics
Newburyport, MA, United States
Parallel In Parallel Out, S Series, 4-Bit, Right Direction, True Output, TTL, CDIP16

Parallel In Parallel Out, S Series, 4-Bit, Right Direction, True Output, TTL, CDIP16

Supplier's Site Datasheet
Logic - Logic - Shift Registers - SN54S195J - 1252531-SN54S195J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN54S195J
1252531-SN54S195J
Logic - Logic - Shift Registers - SN54S195J 1252531-SN54S195J
Manufacturer: Texas Instruments Win Source Part Number: 1252531-SN54S195J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252531-SN54S195J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN54S195J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN54S195J
Integrated Circuits (ICs) - Logic - Shift Registers SN54S195J
PARALLEL IN PARALLEL OUT

PARALLEL IN PARALLEL OUT

Supplier's Site
Shift Registers - SN54S195J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN54S195J
Shift Registers SN54S195J
Shift Element Bit

Shift Element Bit

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN54S195J 1252531-SN54S195J SN54S195J SN54S195J
Product Name Logic - Logic - Shift Registers - SN54S195J Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Parallel In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC595BQ115 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
8-bit static shift register - HEF4021BTTJ - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
Operating Temperature 125 C (257 F)
View Details
7 suppliers