Texas Instruments Logic - Logic - Translators, Level Shifters - SN65LVELT22DGK SN65LVELT22DGK

Description
Manufacturer: Texas Instruments Win Source Part Number: 082172-SN65LVELT22DG K Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVTTL Output Signal: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Alternative Parts (Cross-Reference): MAX9372EUA+T; SN65ELT22DGK; SN65ELT22DGKR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082172-SN65LVELT22DG K Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVTTL Output Signal: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Alternative Parts (Cross-Reference): MAX9372EUA+T; SN65ELT22DGK; SN65ELT22DGKR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN65LVELT22DGK - 082172-SN65LVELT22DGK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN65LVELT22DGK
082172-SN65LVELT22DGK
Logic - Logic - Translators, Level Shifters - SN65LVELT22DGK 082172-SN65LVELT22DGK
Manufacturer: Texas Instruments Win Source Part Number: 082172-SN65LVELT22DG K Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVTTL Output Signal: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Alternative Parts (Cross-Reference): MAX9372EUA+T; SN65ELT22DGK; SN65ELT22DGKR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082172-SN65LVELT22DGK
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVTTL
Output Signal: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Alternative Parts (Cross-Reference): MAX9372EUA+T; SN65ELT22DGK; SN65ELT22DGKR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 082172-SN65LVELT22DGK
Product Name Logic - Logic - Translators, Level Shifters - SN65LVELT22DGK
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, parallel-out shift register - 74HC164PW-Q100/GJ - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 25S18/BEA - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers