Texas Instruments Logic - Logic - Translators, Level Shifters - SN65EPT21DGKR SN65EPT21DGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252654-SN65EPT21DGK R Series: 65EPT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVDS, PECL Output Signal: TTL Family Name: SN65EPT21 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): PI90LVP10UEX; PI90LVP10UE; PI90LVP10U; Introduction Date: August 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252654-SN65EPT21DGK R Series: 65EPT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVDS, PECL Output Signal: TTL Family Name: SN65EPT21 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): PI90LVP10UEX; PI90LVP10UE; PI90LVP10U; Introduction Date: August 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN65EPT21DGKR - 1252654-SN65EPT21DGKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN65EPT21DGKR
1252654-SN65EPT21DGKR
Logic - Logic - Translators, Level Shifters - SN65EPT21DGKR 1252654-SN65EPT21DGKR
Manufacturer: Texas Instruments Win Source Part Number: 1252654-SN65EPT21DGK R Series: 65EPT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVDS, PECL Output Signal: TTL Family Name: SN65EPT21 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): PI90LVP10UEX; PI90LVP10UE; PI90LVP10U; Introduction Date: August 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252654-SN65EPT21DGKR
Series: 65EPT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: LVDS, PECL
Output Signal: TTL
Family Name: SN65EPT21
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): PI90LVP10UEX; PI90LVP10UE; PI90LVP10U;
Introduction Date: August 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1252654-SN65EPT21DGKR
Product Name Logic - Logic - Translators, Level Shifters - SN65EPT21DGKR
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L164DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
Shift Registers - 1727-3379-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
 - 9328FM - Rochester Electronics
Texas Instruments
Specs
Register Type Serial In / Serial Out - Shift Right
Shift Direction Right
Package Type Other; FL16
View Details
3 suppliers