Manufacturer: Texas Instruments
Win Source Part Number: 878261-LSF0204QPWRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MBd 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LSF0204
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51425-6, 296-51425-1, 296-51425-2, LSF0204QPWRQ1-ND
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 878261-LSF0204QPWRQ1 |
| Product Name | Logic - Logic - Translators, Level Shifters - LSF0204QPWRQ1 |
| Package Type | SOP; SSOP; TSSOP; Other; 14-TSSOP |