Texas Instruments SN74AHC595 8-Bit Shift Registers With 3-State Output Registers SN74AHC595D

Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125
Request a Quote
Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC595D is an 8-bit serial-in, parallel-out shift register with 3-state output registers, housed in a 16-pin SOIC package measuring 9.90 mm by 6 mm. It operates from 2 V to 5.5 V and has a maximum quiescent supply current of 40 µA. The device features an overriding clear input, separate shift and storage register clocks, and a serial output for cascading. Output enable is active high, placing outputs in a high-impedance state when asserted. It meets ESD protection standards of 2000 V human-body model and 1000 V charged-device model, and operates over a temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The SN74AHC595D is an 8-bit serial-in, parallel-out shift register with 3-state output registers, housed in a 16-pin SOIC package measuring 9.90 mm by 6 mm. It operates from 2 V to 5.5 V and has a maximum quiescent supply current of 40 µA. The device features an overriding clear input, separate shift and storage register clocks, and a serial output for cascading. Output enable is active high, placing outputs in a high-impedance state when asserted. It meets ESD protection standards of 2000 V human-body model and 1000 V charged-device model, and operates over a temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers - SN74AHC595D - Texas Instruments
Dallas, TX, United States
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers
SN74AHC595D
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers SN74AHC595D
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125

8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125

Buy Now Datasheet
Shift Registers - 296-4618-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-4618-5-ND
Shift Registers 296-4618-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Electronic Wholesale - SN74AHC595D - 1253561-SN74AHC595D - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74AHC595D
1253561-SN74AHC595D
Electronic Wholesale - SN74AHC595D 1253561-SN74AHC595D
Manufacturer: Texas Instruments Win Source Part Number: 1253561-SN74AHC595D Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: 74AHC595 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253561-SN74AHC595D
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: 74AHC595
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
 - SN74AHC595D - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHC595D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHC595D
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHC595D
IC 8BIT SHFT REG TRI-ST 16-SOIC

IC 8BIT SHFT REG TRI-ST 16-SOIC

Supplier's Site
Logic, 8Bit Shft Reg Tri-St, 16Soic; Logic Family / Base Number Texas Instruments - 37AJ9090 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 8Bit Shft Reg Tri-St, 16Soic; Logic Family / Base Number Texas Instruments
37AJ9090
Logic, 8Bit Shft Reg Tri-St, 16Soic; Logic Family / Base Number Texas Instruments 37AJ9090
LOGIC, 8BIT SHFT REG TRI-ST, 16SOIC; Logic Family / Base Number:74AHC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

LOGIC, 8BIT SHFT REG TRI-ST, 16SOIC; Logic Family / Base Number:74AHC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Shift Registers - SN74AHC595D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHC595D
Shift Registers SN74AHC595D
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Logic - Shift Registers - SN74AHC595D - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHC595D
Logic - Shift Registers SN74AHC595D
IC 8BIT SHFT REG TRI-ST 16-SOIC

IC 8BIT SHFT REG TRI-ST 16-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74AHC595D
Counter Shift Registers SN74AHC595D
Counter Shift Registers Tri-State 8-Bit

Counter Shift Registers Tri-State 8-Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHC595D 296-4618-5-ND 1253561-SN74AHC595D SN74AHC595D SN74AHC595D 37AJ9090 SN74AHC595D SN74AHC595D SN74AHC595D
Product Name SN74AHC595 8-Bit Shift Registers With 3-State Output Registers Shift Registers Electronic Wholesale - SN74AHC595D Integrated Circuits (ICs) - Logic - Shift Registers Logic, 8Bit Shft Reg Tri-St, 16Soic; Logic Family / Base Number Texas Instruments Shift Registers Logic - Shift Registers Counter Shift Registers
Supply Voltage 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics 3-State 3-State Tri-State 3-State; Tri-State
Package Type Other; PDIP,SOIC,SSOP,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; SOIC16 SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; AHC CMOS
Clock Frequency 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BME4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165M - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
9 suppliers