Texas Instruments High-Performance Analog Logic - Logic - Shift Registers - SN74AS194NSR SN74AS194NSR

Description
Shift Register Single 4-Bit Serial/Parallel to Parallel 16-Pin SOP T/R
Request a Quote Datasheet
Description
Shift Register Single 4-Bit Serial/Parallel to Parallel 16-Pin SOP T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74AS194NSR - Rochester Electronics
Newburyport, MA, United States
Shift Register Single 4-Bit Serial/Parallel to Parallel 16-Pin SOP T/R

Shift Register Single 4-Bit Serial/Parallel to Parallel 16-Pin SOP T/R

Supplier's Site Datasheet
Logic - Logic - Shift Registers - SN74AS194NSR - 712247-SN74AS194NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74AS194NSR
712247-SN74AS194NSR
Logic - Logic - Shift Registers - SN74AS194NSR 712247-SN74AS194NSR
Manufacturer: Texas Instruments Win Source Part Number: 712247-SN74AS194NSR Manufacturer Homepage: www.ti.com Reference case: SOP Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 712247-SN74AS194NSR
Manufacturer Homepage: www.ti.com
Reference case: SOP
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AS194NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AS194NSR
Integrated Circuits (ICs) - Logic - Shift Registers SN74AS194NSR
SHIFT REGISTER SINGLE

SHIFT REGISTER SINGLE

Supplier's Site
Shift Registers - SN74AS194NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AS194NSR
Shift Registers SN74AS194NSR
Shift Element Bit

Shift Element Bit

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AS194NSR 712247-SN74AS194NSR SN74AS194NSR SN74AS194NSR
Product Name Logic - Logic - Shift Registers - SN74AS194NSR Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Package Type DIP; PDIP; Other; PDIP16
Unlock Full Specs
to access all available technical data

Similar Products

 - 8168716P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 1 V
Package Type TSSOP; SZIP; Other
View Details
CD54HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD54HCT299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
3 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details