Texas Instruments CD74HC595 8-Bit Shift Registers With 3-State Output Registers CD74HC595SM96

Description
8-Bit Shift Registers With 3-State Output Registers 16-SSOP -55 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-SSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595SM96 - Texas Instruments
Dallas, TX, United States
CD74HC595 8-Bit Shift Registers With 3-State Output Registers
CD74HC595SM96
CD74HC595 8-Bit Shift Registers With 3-State Output Registers CD74HC595SM96
8-Bit Shift Registers With 3-State Output Registers 16-SSOP -55 to 125

8-Bit Shift Registers With 3-State Output Registers 16-SSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HC595SM96 - 134480-CD74HC595SM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC595SM96
134480-CD74HC595SM96
Logic - Logic - Shift Registers - CD74HC595SM96 134480-CD74HC595SM96
Manufacturer: Texas Instruments Win Source Part Number: 134480-CD74HC595SM96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134480-CD74HC595SM96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 296-18404-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-18404-2-ND
Shift Registers 296-18404-2-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Shift Registers - 296-18404-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-18404-1-ND
Shift Registers 296-18404-1-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Shift Registers - 296-18404-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-18404-6-ND
Shift Registers 296-18404-6-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Shift Registers - CD74HC595SM96 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
CD74HC595SM96
Shift Registers CD74HC595SM96
IC SHIFT REGISTER 8-BIT 16-SSOP

IC SHIFT REGISTER 8-BIT 16-SSOP

Supplier's Site Datasheet
Shift Registers - CD74HC595SM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC595SM96
Shift Registers CD74HC595SM96
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC595SM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC595SM96
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC595SM96
IC SHIFT REGISTER 8-BIT 16-SSOP

IC SHIFT REGISTER 8-BIT 16-SSOP

Supplier's Site
Logic - Shift Registers - CD74HC595SM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC595SM96
Logic - Shift Registers CD74HC595SM96
IC SHIFT REGISTER 8-BIT 16-SSOP

IC SHIFT REGISTER 8-BIT 16-SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC595SM96
Counter Shift Registers CD74HC595SM96
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC595SM96 134480-CD74HC595SM96 296-18404-2-ND CD74HC595SM96 CD74HC595SM96 CD74HC595SM96 CD74HC595SM96 CD74HC595SM96
Product Name CD74HC595 8-Bit Shift Registers With 3-State Output Registers Logic - Logic - Shift Registers - CD74HC595SM96 Shift Registers Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Counter Shift Registers
Supply Voltage 2 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State Tri-State 3-State Tri-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC,SSOP SOP; SSOP; Other; 16-SSOP SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" SSOP; Other; 16-SSOP (0.209", 5.30mm Width) SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width) SSOP
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 74F299PC - Rochester Electronics
Specs
Register Type Parallel In / Parallel Out
Shift Direction Bidirectional
Package Type DIP; Other; DIP20
View Details
2 suppliers
SN54HC165 Parallel-Load 8-Bit Shift Registers - 84095012A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP,LCCC
Logic Family CMOS; HC
View Details
4 suppliers
 - 74LS395PC - Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP16
Logic Family TTL
View Details
3 suppliers
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165M - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
9 suppliers