Texas Instruments Logic - Logic - Translators, Level Shifters - LSF0204DPWR LSF0204DPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1204608-LSF0204DPWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Auto-Direction Sensing Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Open Drain, Push-Pull Data Rate: 100MHz Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.8V ~ 4.5V Voltage - VCCB: 1.8V ~ 5.5V Family Name: LSF0204 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): NTS0104PW,118; MAX13042EEBC+; MAX13042EETD+T; Introduction Date: December 09, 2014 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1204608-LSF0204DPWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Auto-Direction Sensing Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Open Drain, Push-Pull Data Rate: 100MHz Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.8V ~ 4.5V Voltage - VCCB: 1.8V ~ 5.5V Family Name: LSF0204 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): NTS0104PW,118; MAX13042EEBC+; MAX13042EETD+T; Introduction Date: December 09, 2014 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - LSF0204DPWR - 1204608-LSF0204DPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - LSF0204DPWR
1204608-LSF0204DPWR
Logic - Logic - Translators, Level Shifters - LSF0204DPWR 1204608-LSF0204DPWR
Manufacturer: Texas Instruments Win Source Part Number: 1204608-LSF0204DPWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Auto-Direction Sensing Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Open Drain, Push-Pull Data Rate: 100MHz Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.8V ~ 4.5V Voltage - VCCB: 1.8V ~ 5.5V Family Name: LSF0204 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): NTS0104PW,118; MAX13042EEBC+; MAX13042EETD+T; Introduction Date: December 09, 2014 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1204608-LSF0204DPWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Auto-Direction Sensing
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Open Drain, Push-Pull
Data Rate: 100MHz
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 0.8V ~ 4.5V
Voltage - VCCB: 1.8V ~ 5.5V
Family Name: LSF0204
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): NTS0104PW,118; MAX13042EEBC+; MAX13042EETD+T;
Introduction Date: December 09, 2014
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1204608-LSF0204DPWR
Product Name Logic - Logic - Translators, Level Shifters - LSF0204DPWR
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-3381-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
SN54LS165A-SP Parallel-Load 8-Bit Shift Registers - 5962-7700601VEA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; LS
View Details