Texas Instruments SN54HC164 8-Bit Parallel-Out Serial Shift Registers SN54HC164J

Description
8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125
Request a Quote
Description
8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SN54HC164J is an 8-bit parallel-out serial shift register in a 14-pin ceramic dual in-line package (CDIP) with a body size of 19.94mm×6.92mm, operating from -55°C to 125°C. It features AND-gated serial inputs, an asynchronous clear, and supports a supply voltage range of 2V to 6V. Outputs can drive up to 10 LSTTL loads with ±4-mA drive capability at 5V, and typical propagation delay is 20ns. Clocking occurs on the low-to-high transition of the clock signal. The device meets MIL-PRF-38535 military performance standards.

Datasheet Summary
Powered by GS/AI

SN54HC164J is an 8-bit parallel-out serial shift register in a 14-pin ceramic dual in-line package (CDIP) with a body size of 19.94mm×6.92mm, operating from -55°C to 125°C. It features AND-gated serial inputs, an asynchronous clear, and supports a supply voltage range of 2V to 6V. Outputs can drive up to 10 LSTTL loads with ±4-mA drive capability at 5V, and typical propagation delay is 20ns. Clocking occurs on the low-to-high transition of the clock signal. The device meets MIL-PRF-38535 military performance standards.

Suppliers

Company
Product
Description
Supplier Links
SN54HC164 8-Bit Parallel-Out Serial Shift Registers - SN54HC164J - Texas Instruments
Dallas, TX, United States
SN54HC164 8-Bit Parallel-Out Serial Shift Registers
SN54HC164J
SN54HC164 8-Bit Parallel-Out Serial Shift Registers SN54HC164J
8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125

8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - SN54HC164J - 1252406-SN54HC164J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN54HC164J
1252406-SN54HC164J
Logic - Logic - Shift Registers - SN54HC164J 1252406-SN54HC164J
Manufacturer: Texas Instruments Win Source Part Number: 1252406-SN54HC164J Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252406-SN54HC164J
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN54HC164J
Integrated Circuits (ICs) - Logic - Shift Registers SN54HC164J
8-BIT PARALLEL-OUT SERIAL SHIFT

8-BIT PARALLEL-OUT SERIAL SHIFT

Supplier's Site
Shift Registers - SN54HC164J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN54HC164J
Shift Registers SN54HC164J
Shift Element Bit

Shift Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN54HC164J 1252406-SN54HC164J SN54HC164J SN54HC164J
Product Name SN54HC164 8-Bit Parallel-Out Serial Shift Registers Logic - Logic - Shift Registers - SN54HC164J Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2
Package Type Other; CFP,CDIP,LCCC
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic - Logic - Shift Registers - CD4015BM96G4 - 202331-CD4015BM96G4 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Output Characteristics Push-Pull
Package Type SOIC; Other; 16-SOIC
View Details
Shift Registers - 54F164FMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 9338PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers