Texas Instruments CD74HCT597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage CD74HCT597MG4

Description
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage - CD74HCT597MG4 - Texas Instruments
Dallas, TX, United States
CD74HCT597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage
CD74HCT597MG4
CD74HCT597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage CD74HCT597MG4
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number CD74HCT597MG4
Product Name CD74HCT597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
Logic Family TTL; CMOS; HCT
Clock Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4021B CMOS 8-Stage Static Shift Register - CD4021BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers
SN54HC165 Parallel-Load 8-Bit Shift Registers - 8409501FA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP,LCCC
Logic Family CMOS; HC
View Details
3 suppliers
Logic - Logic - Shift Registers - 74HC595DRG4 - 198164-74HC595DRG4 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Output Characteristics Tri-State
Package Type SOIC; Other; 16-SOIC
View Details