Texas Instruments SN74AHC595 8-Bit Shift Registers With 3-State Output Registers SN74AHC595DBR

Description
8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers - SN74AHC595DBR - Texas Instruments
Dallas, TX, United States
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers
SN74AHC595DBR
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers SN74AHC595DBR
8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 125

8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257135-SN74AHC595DBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257135-SN74AHC595DBR
Integrated Circuits (ICs) - Logic - Shift Registers 1257135-SN74AHC595DBR
Win Source Part Number: 1257135-SN74AHC595DB R Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74AHC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74AHC595DBRE4,SN7 4AHC595DBR,-SN74AHC5 95DBRR,-SN74AHC595DB RE4R,-SN74AHC595DBRG 4,SN74AHC595DBRG4,TE XTISSN74AHC595DBR,29 6-28488-2,SN74AHC595 DBRE4,296-28488-1,SN 74AHC595DBRE4,-SN74A HC595DBRG4R,SN74AHC5 95DBRG4,-296-28488-1 ,296-28488-6,2156-SN 74AHC595DBR Base Product Number: 74AHC595

Win Source Part Number: 1257135-SN74AHC595DBR
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74AHC
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74AHC595DBRE4,SN74AHC595DBR,-SN74AHC595DBRR,-SN74AHC595DBRE4R,-SN74AHC595DBRG4,SN74AHC595DBRG4,TEXTISSN74AHC595DBR,296-28488-2,SN74AHC595DBRE4,296-28488-1,SN74AHC595DBRE4,-SN74AHC595DBRG4R,SN74AHC595DBRG4,-296-28488-1,296-28488-6,2156-SN74AHC595DBR
Base Product Number: 74AHC595

Buy Now Datasheet
 - SN74AHC595DBR - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - 296-28488-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-28488-2-ND
Shift Registers 296-28488-2-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Shift Registers - 296-28488-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-28488-1-ND
Shift Registers 296-28488-1-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHC595DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHC595DBR
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHC595DBR
IC SHIFT REGISTER 8BIT 16SSOP

IC SHIFT REGISTER 8BIT 16SSOP

Supplier's Site
Shift Registers - SN74AHC595DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHC595DBR
Shift Registers SN74AHC595DBR
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74AHC595DBR
Counter Shift Registers SN74AHC595DBR
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Logic - Shift Registers - SN74AHC595DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHC595DBR
Logic - Shift Registers SN74AHC595DBR
IC SHIFT REGISTER 8BIT 16SSOP

IC SHIFT REGISTER 8BIT 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHC595DBR 1257135-SN74AHC595DBR SN74AHC595DBR 296-28488-2-ND SN74AHC595DBR SN74AHC595DBR SN74AHC595DBR SN74AHC595DBR
Product Name SN74AHC595 8-Bit Shift Registers With 3-State Output Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Logic - Shift Registers
Supply Voltage 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics 3-State Tri-State 3-State 3-State; Tri-State
Package Type Other; PDIP,SOIC,SSOP,TSSOP SSOP SOP; SSOP; Other; SSOP16 SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" SSOP SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Logic Family CMOS; AHC CMOS
Clock Frequency 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS195DM - Rochester Electronics
Specs
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
3 suppliers
Shift Registers - 54AC299FMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details
CD54AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD54AC299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
3 suppliers
SN54HC165 Parallel-Load 8-Bit Shift Registers - 8409501FA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP,LCCC
Logic Family CMOS; HC
View Details
3 suppliers