Texas Instruments Logic - Logic - Translators, Level Shifters - SN10KHT5543DW SN10KHT5543DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 129119-SN10KHT5543DW Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: TTL Output Signal: ECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Power Management Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 129119-SN10KHT5543DW Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: TTL Output Signal: ECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Power Management Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN10KHT5543DW - 129119-SN10KHT5543DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN10KHT5543DW
129119-SN10KHT5543DW
Logic - Logic - Translators, Level Shifters - SN10KHT5543DW 129119-SN10KHT5543DW
Manufacturer: Texas Instruments Win Source Part Number: 129119-SN10KHT5543DW Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: TTL Output Signal: ECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Power Management Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 129119-SN10KHT5543DW
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 8
Input Signal: TTL
Output Signal: ECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Power Management
Quantity per package: 25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 129119-SN10KHT5543DW
Product Name Logic - Logic - Translators, Level Shifters - SN10KHT5543DW
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial-out shift register - 74LV165AD-Q100J - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
SN54ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs - 83021012A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
4 suppliers