Texas Instruments SN74AHC594 8-Bit Shift Registers With Output Registers SN74AHC594DG4

Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 125
Request a Quote
Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8-Bit shift register with integrated storage register, operating from 2V to 5.5V, available in a 16-pin SOIC package measuring 9.90 mm by 6 mm, with an operating temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

8-Bit shift register with integrated storage register, operating from 2V to 5.5V, available in a 16-pin SOIC package measuring 9.90 mm by 6 mm, with an operating temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC594 8-Bit Shift Registers With Output Registers - SN74AHC594DG4 - Texas Instruments
Dallas, TX, United States
SN74AHC594 8-Bit Shift Registers With Output Registers
SN74AHC594DG4
SN74AHC594 8-Bit Shift Registers With Output Registers SN74AHC594DG4
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 125

8-Bit Shift Registers With Output Registers 16-SOIC -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257131-SN74AHC594DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257131-SN74AHC594DG4
Integrated Circuits (ICs) - Logic - Shift Registers 1257131-SN74AHC594DG4
Win Source Part Number: 1257131-SN74AHC594DG 4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74AHC Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHC594

Win Source Part Number: 1257131-SN74AHC594DG4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74AHC
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHC594

Buy Now Datasheet
Shift Registers - SN74AHC594DG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74AHC594DG4-ND
Shift Registers SN74AHC594DG4-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74AHC594DG4
Counter Shift Registers SN74AHC594DG4
Counter Shift Registers 8Bit Shift Register

Counter Shift Registers 8Bit Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHC594DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHC594DG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHC594DG4
IC REGISTER, D-TYPE SGL 16SOIC

IC REGISTER, D-TYPE SGL 16SOIC

Supplier's Site
Logic - Shift Registers - SN74AHC594DG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHC594DG4
Logic - Shift Registers SN74AHC594DG4
IC REGISTER, D-TYPE SGL 16SOIC

IC REGISTER, D-TYPE SGL 16SOIC

Supplier's Site Datasheet
Shift Registers - SN74AHC594DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHC594DG4
Shift Registers SN74AHC594DG4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHC594DG4 1257131-SN74AHC594DG4 SN74AHC594DG4-ND SN74AHC594DG4 SN74AHC594DG4 SN74AHC594DG4 SN74AHC594DG4
Product Name SN74AHC594 8-Bit Shift Registers With Output Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; AHC
Clock Frequency 110 MHz
Propagation Delay 10.1 to 13.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 4015BDM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 3V ~ 16V
Output Characteristics Non-Inverted
View Details
2 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
Shift Registers - 74S194PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details