8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-SOIC 0 to 70
SN74ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs
Win Source Part Number: 1257106-SN74ALS299DW
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74ALS
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ALS299DW,S
Base Product Number: 74ALS299
Shift Shift Register 1 Element 8 Bit 20-SOIC
Shift Shift Register 1 Element 8 Bit 20-SOIC
IC REGISTER SHIFT/STORAGE 20SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74ALS299DW | SN74ALS299DW | 1257106-SN74ALS299DW | SN74ALS299DW-ND | SN74ALS299DW | SN74ALS299DW |
| Product Name | SN74ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Register Type | Universal | Universal | Universal | Universal | ||
| Supply Voltage | 5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | Tri-State | 3-State | 3-State; Tri-State | |
| Package Type | Other; PDIP,SO,SOIC | SOIC; Other; SOIC20 | SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |
| Logic Family | TTL; ALS |