Texas Instruments Logic - Logic - Flip Flops - CY74FCT574CTSOCT CY74FCT574CTSOCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1164439-CY74FCT574CT SOCT Series: 74FCT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5.2ns @ 5V, 50pF Current - Quiescent: 200μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: CY74FCT574 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): PI74FCT574ATS; PI74FCT574ATSX; PI74FCT574ATSE; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1164439-CY74FCT574CT SOCT Series: 74FCT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5.2ns @ 5V, 50pF Current - Quiescent: 200μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: CY74FCT574 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): PI74FCT574ATS; PI74FCT574ATSX; PI74FCT574ATSE; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - CY74FCT574CTSOCT - 1164439-CY74FCT574CTSOCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT574CTSOCT
1164439-CY74FCT574CTSOCT
Logic - Logic - Flip Flops - CY74FCT574CTSOCT 1164439-CY74FCT574CTSOCT
Manufacturer: Texas Instruments Win Source Part Number: 1164439-CY74FCT574CT SOCT Series: 74FCT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5.2ns @ 5V, 50pF Current - Quiescent: 200μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: CY74FCT574 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): PI74FCT574ATS; PI74FCT574ATSX; PI74FCT574ATSE; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1164439-CY74FCT574CTSOCT
Series: 74FCT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 5.2ns @ 5V, 50pF
Current - Quiescent: 200μA
Input Capacitance: 5pF
Part Status: Obsolete(EOL)
Family Name: CY74FCT574
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): PI74FCT574ATS; PI74FCT574ATSX; PI74FCT574ATSE;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1164439-CY74FCT574CTSOCT
Product Name Logic - Logic - Flip Flops - CY74FCT574CTSOCT
Supply Voltage 4.75 V ~ 5.25 V
Output Characteristics Tri-State, Non-Inverted
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT594D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type Other; SOT109-1-16
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Shift Registers - 74HC165DB,118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details