Texas Instruments SN74ALS165 Parallel-Load 8-Bit Serial Shift Registers SN74ALS165N

Description
Parallel-Load 8-Bit Serial Shift Registers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Serial Shift Registers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS165 Parallel-Load 8-Bit Serial Shift Registers - SN74ALS165N - Texas Instruments
Dallas, TX, United States
SN74ALS165 Parallel-Load 8-Bit Serial Shift Registers
SN74ALS165N
SN74ALS165 Parallel-Load 8-Bit Serial Shift Registers SN74ALS165N
Parallel-Load 8-Bit Serial Shift Registers 16-PDIP 0 to 70

Parallel-Load 8-Bit Serial Shift Registers 16-PDIP 0 to 70

Buy Now Datasheet
 - SN74ALS165N - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, ALS Series, 8-Bit, Right Direction, Complementary Output, TTL, PDIP16

Parallel In Serial Out, ALS Series, 8-Bit, Right Direction, Complementary Output, TTL, PDIP16

Supplier's Site Datasheet
Shift Registers - 296-33714-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-33714-5-ND
Shift Registers 296-33714-5-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Shift Registers - SN74ALS165N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74ALS165N
Shift Registers SN74ALS165N
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74ALS165N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74ALS165N
Integrated Circuits (ICs) - Logic - Shift Registers SN74ALS165N
IC SHIFT REG 8BIT PARALL 16-DIP

IC SHIFT REG 8BIT PARALL 16-DIP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74ALS165N
Counter Shift Registers SN74ALS165N
Counter Shift Registers Parallel-Ld 8 Bit Ser Shift Register

Counter Shift Registers Parallel-Ld 8 Bit Ser Shift Register

Buy Now Datasheet
Logic - Shift Registers - SN74ALS165N - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74ALS165N
Logic - Shift Registers SN74ALS165N
IC SHIFT REG 8BIT PARALL 16-DIP

IC SHIFT REG 8BIT PARALL 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74ALS165N SN74ALS165N 296-33714-5-ND SN74ALS165N SN74ALS165N SN74ALS165N SN74ALS165N
Product Name SN74ALS165 Parallel-Load 8-Bit Serial Shift Registers Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Logic - Shift Registers
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC DIP; PDIP; Other; PDIP16 DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family TTL; ALS TTL
Clock Frequency 75 MHz
Propagation Delay 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299M96G4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
SN54HC195 4-Bit Parallel-Access Shift Registers - 5962-86827012A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74ACT299M96G4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details
CD4031B CMOS 64-Stage Static Shift Register - CD4031BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers