The SN74AHCT595DBR is an 8-bit serial-in, parallel-out shift register with 3-state output registers in a 16-pin SSOP package, measuring 5.0mm × 6.4mm including pins. It operates over a temperature range of -40 to 125°C, supports TTL-voltage compatible inputs, and meets ESD protection standards of 2000V human-body model, 200V machine model, and 1000V charged-device model. Its latch-up performance exceeds 100mA per JESD 78, Class II. The device features a direct clear on the shift register and positive-edge-trigge
8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 934534-SN74AHCT595DB
Series: 74AHCT
Operating Temperature Range: -40°C ~ 85°C
Features: Shift Shift Register Element Bit 16-SSOP
Package: 16-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AHCT595
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74AHCT595DBRE4, -SN74AHCT595DBRG4, -SN74AHCT595DBR-NDR,
Shift Shift Register 1 Element 8 Bit 16-SSOP
Shift Shift Register 1 Element 8 Bit 16-SSOP
Shift Shift Register 1 Element 8 Bit 16-SSOP
IC 8-BIT SHIFT REGISTER 16-SSOP
IC 8-BIT SHIFT REGISTER 16-SSOP
Shift Shift Register 1 Element 8 Bit 16-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74AHCT595DBR | 934534-SN74AHCT595DBR | 296-13490-2-ND | SN74AHCT595DBR | SN74AHCT595DBR | SN74AHCT595DBR |
| Product Name | SN74AHCT595 8-Bit Shift Registers With 3-State Output Registers | Logic - Logic - Shift Registers - SN74AHCT595DBR | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
| Supply Voltage | 5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | 3-State | 3-State | 3-State; Tri-State | |||
| Package Type | Other; PDIP,SOIC,SSOP,TSSOP | SOP; SSOP; Other; 16-SSOP | SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width) | |
| Logic Family | TTL; CMOS; AHCT | |||||
| Clock Frequency | 70 MHz |