Texas Instruments CD74HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs CD74HCT299M96

Description
High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HCT299M96 - Texas Instruments
Dallas, TX, United States
CD74HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs
CD74HCT299M96
CD74HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs CD74HCT299M96
High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Universal Bus Functions - CD74HCT299M96 - 771408-CD74HCT299M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Universal Bus Functions - CD74HCT299M96
771408-CD74HCT299M96
Logic - Logic - Universal Bus Functions - CD74HCT299M96 771408-CD74HCT299M96
Manufacturer: Texas Instruments Win Source Part Number: 771408-CD74HCT299M96 Series: 74HCT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 8-Bit Mounting: SMD Logic Type: Universal Shift Register Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: CD74HCT299M96 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CD74HCT299E; CD74HCT299M96E4; CD74HCT299M96G4; CD74HCT299MG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771408-CD74HCT299M96
Series: 74HCT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 8-Bit
Mounting: SMD
Logic Type: Universal Shift Register
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Family Name: CD74HCT299M96
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): CD74HCT299E; CD74HCT299M96E4; CD74HCT299M96G4; CD74HCT299MG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 296-31610-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31610-2-ND
Shift Registers 296-31610-2-ND
Universal Shift Register 8-Bit 20-SOIC

Universal Shift Register 8-Bit 20-SOIC

Buy Now Datasheet
Shift Registers - 296-31610-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31610-6-ND
Shift Registers 296-31610-6-ND
Universal Shift Register 8-Bit 20-SOIC

Universal Shift Register 8-Bit 20-SOIC

Buy Now Datasheet
Shift Registers - 296-31610-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31610-1-ND
Shift Registers 296-31610-1-ND
Universal Shift Register 8-Bit 20-SOIC

Universal Shift Register 8-Bit 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HCT299M96
Counter Shift Registers CD74HCT299M96
Counter Shift Registers Hi-Sp CMOS 8-Bit Unv Shft Reg W/3-St Otpt

Counter Shift Registers Hi-Sp CMOS 8-Bit Unv Shft Reg W/3-St Otpt

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HCT299M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HCT299M96
Integrated Circuits (ICs) - Logic - Shift Registers CD74HCT299M96
IC UNIV SHIFT REGISTER 20SOIC

IC UNIV SHIFT REGISTER 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HCT299M96 771408-CD74HCT299M96 296-31610-2-ND CD74HCT299M96 CD74HCT299M96
Product Name CD74HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs Logic - Logic - Universal Bus Functions - CD74HCT299M96 Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Universal Universal
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Package Type Other; PDIP,SOIC SOIC SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC
Logic Family TTL; CMOS; HCT
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74S194PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
Logic - Logic - Translators, Level Shifters - 74AVCB164245VRE4 - 1131154-74AVCB164245VRE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IC STATIC SHFT REG 8STG 16-TSSOP - 815-CD4014BPWG4 - Utmel Electronic Limited
Specs
Supply Voltage 1.5V; 1.8V; 5V; 5V
Package Type SSOP; Other; TSSOP
Logic Family CMOS; CMOS
View Details
SN54ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs - 83021012A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
4 suppliers