Texas Instruments SN74AHCT594 8-Bit Shift Registers With Output Registers SN74AHCT594D

Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT594 8-Bit Shift Registers With Output Registers - SN74AHCT594D - Texas Instruments
Dallas, TX, United States
SN74AHCT594 8-Bit Shift Registers With Output Registers
SN74AHCT594D
SN74AHCT594 8-Bit Shift Registers With Output Registers SN74AHCT594D
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85

8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74AHCT594D - 1253669-SN74AHCT594D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74AHCT594D
1253669-SN74AHCT594D
Logic - Logic - Shift Registers - SN74AHCT594D 1253669-SN74AHCT594D
Manufacturer: Texas Instruments Win Source Part Number: 1253669-SN74AHCT594D Series: 74AHCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74AHCT594 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): 74AHCT594S16-13; 74AHCT594D-Q100,11; SN74AHCT594N; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253669-SN74AHCT594D
Series: 74AHCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74AHCT594
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): 74AHCT594S16-13; 74AHCT594D-Q100,11; SN74AHCT594N;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 296-4765-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-4765-5-ND
Shift Registers 296-4765-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
 - 6631332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17 Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = AHCT Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V

Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = AHCT
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 6631332P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17 Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = AHCT Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.

Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = AHCT
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Shift Registers - SN74AHCT594D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHCT594D
Shift Registers SN74AHCT594D
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Logic - Shift Registers - SN74AHCT594D - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHCT594D
Logic - Shift Registers SN74AHCT594D
IC 8-BIT SHIFT REGISTER 16-SOIC

IC 8-BIT SHIFT REGISTER 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHCT594D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHCT594D
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHCT594D
IC 8-BIT SHIFT REGISTER 16-SOIC

IC 8-BIT SHIFT REGISTER 16-SOIC

Supplier's Site
Logic, 8Bit Shift Register, 16Soic; Logic Family / Base Number Texas Instruments - 37AJ1032 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 8Bit Shift Register, 16Soic; Logic Family / Base Number Texas Instruments
37AJ1032
Logic, 8Bit Shift Register, 16Soic; Logic Family / Base Number Texas Instruments 37AJ1032
LOGIC, 8BIT SHIFT REGISTER, 16SOIC; Logic Family / Base Number:74AHCT594; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

LOGIC, 8BIT SHIFT REGISTER, 16SOIC; Logic Family / Base Number:74AHCT594; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHCT594D 1253669-SN74AHCT594D 296-4765-5-ND 6631332 SN74AHCT594D SN74AHCT594D SN74AHCT594D 37AJ1032
Product Name SN74AHCT594 8-Bit Shift Registers With Output Registers Logic - Logic - Shift Registers - SN74AHCT594D Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic, 8Bit Shift Register, 16Soic; Logic Family / Base Number Texas Instruments
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5V 4.5V ~ 5.5V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; CMOS; AHCT HCMOS
Clock Frequency 70 MHz
Propagation Delay 10.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015M - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
9 suppliers
Shift Registers - 4006BDM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right
Output Characteristics Non-Inverted
Package Type DIP; Other; 14-CDIP
View Details
Shift Registers - 93L00DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers