Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AUP1T97YZPR SN74AUP1T97YZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029916-SN74AUP1T97YZ PR Packaging: Reel - TR Features: Configurable Gate Logic Functions Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V to 2.7V Voltage - VCCB: 2.3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029916-SN74AUP1T97YZ PR Packaging: Reel - TR Features: Configurable Gate Logic Functions Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V to 2.7V Voltage - VCCB: 2.3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AUP1T97YZPR - 029916-SN74AUP1T97YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AUP1T97YZPR
029916-SN74AUP1T97YZPR
Logic - Logic - Translators, Level Shifters - SN74AUP1T97YZPR 029916-SN74AUP1T97YZPR
Manufacturer: Texas Instruments Win Source Part Number: 029916-SN74AUP1T97YZ PR Packaging: Reel - TR Features: Configurable Gate Logic Functions Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Single-Ended Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V to 2.7V Voltage - VCCB: 2.3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029916-SN74AUP1T97YZPR
Packaging: Reel - TR
Features: Configurable Gate Logic Functions
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Single-Ended
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.8V to 2.7V
Voltage - VCCB: 2.3V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 029916-SN74AUP1T97YZPR
Product Name Logic - Logic - Translators, Level Shifters - SN74AUP1T97YZPR
Output Characteristics Single-Ended
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74AHC594DB-Q100J-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BM96E4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers
Logic - Shift Registers - 74HC164DB,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details