Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74ABTH16460DLR

Description
Win Source Part Number: 1256266-SN74ABTH1646 0DLR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABTH Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: 4-TO-1 Multiplexed/Demultip lexed Transceivers Number of Bits: 5 Supply Voltage: 4.75V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ABTH16460D LR,2156-SN74ABTH1646 0DLR-TITR Base Product Number: 74ABTH16460 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256266-SN74ABTH1646 0DLR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABTH Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: 4-TO-1 Multiplexed/Demultip lexed Transceivers Number of Bits: 5 Supply Voltage: 4.75V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ABTH16460D LR,2156-SN74ABTH1646 0DLR-TITR Base Product Number: 74ABTH16460 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256266-SN74ABTH16460DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256266-SN74ABTH16460DLR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256266-SN74ABTH16460DLR
Win Source Part Number: 1256266-SN74ABTH1646 0DLR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABTH Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: 4-TO-1 Multiplexed/Demultip lexed Transceivers Number of Bits: 5 Supply Voltage: 4.75V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ABTH16460D LR,2156-SN74ABTH1646 0DLR-TITR Base Product Number: 74ABTH16460 Product Status: Obsolete

Win Source Part Number: 1256266-SN74ABTH16460DLR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74ABTH
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: 4-TO-1 Multiplexed/Demultiplexed Transceivers
Number of Bits: 5
Supply Voltage: 4.75V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ABTH16460DLR,2156-SN74ABTH16460DLR-TITR
Base Product Number: 74ABTH16460
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1256266-SN74ABTH16460DLR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT16543ADL,518 - 1009579-74LVT16543ADL,518 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; Other; 56-SSOP
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers