The SN54LS164J is an 8-bit parallel-out serial shift register manufactured by Texas Instruments. It features a 14-pin CDIP package and operates over a temperature range of -55°C to 125°C. This device is designed for high-speed data processing applications, allowing for efficient data transfer and storage. The SN54LS164J is suitable for use in various digital circuits where parallel data output is required. Its robust design and wide operating temperature range make it a reliable choice for engineers looking to implement shift register functionality in their projects.
8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125
8-BIT PARALLEL-OUT SERIAL SHIFT
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Shift Registers | Shift Registers |
| Product Number | SN54LS164J | SN54LS164J |
| Product Name | SN54LS164 8-Bit Parallel-Out Serial Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 5V; 4.75 | |
| Package Type | Other; CFP,LCCC,CDIP | |
| Logic Family | TTL; LS | |
| Clock Frequency | 35 MHz |