8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125
8-BIT PARALLEL-OUT SERIAL SHIFT
Shift Shift Register 1 Element 8 Bit 14-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | M38510/30605SCA | M38510/30605SCA | M38510/30605SCA |
| Product Name | SN54LS164-SP 8-Bit Parallel-Out Serial Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Supply Voltage | 5V; 4.75 | 4.5V ~ 5.5V | |
| Package Type | Other; CDIP,CFP | DIP; Other; 14-CDIP (0.300\", 7.62mm) | |
| Logic Family | TTL; LS | ||
| Clock Frequency | 35 MHz | ||
| Propagation Delay | 32 ns |