Texas Instruments Logic - Logic - Translators, Level Shifters - SN10KHT5574NT SN10KHT5574NT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252270-SN10KHT5574N T Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C (TA) Package: 24-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: ECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: SN10KHT5574 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): MAX3006EUP+; MAX3001EEUP+T; MAX3001EAUP+T; Introduction Date: November 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252270-SN10KHT5574N T Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C (TA) Package: 24-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: ECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: SN10KHT5574 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): MAX3006EUP+; MAX3001EEUP+T; MAX3001EAUP+T; Introduction Date: November 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN10KHT5574NT - 1252270-SN10KHT5574NT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN10KHT5574NT
1252270-SN10KHT5574NT
Logic - Logic - Translators, Level Shifters - SN10KHT5574NT 1252270-SN10KHT5574NT
Manufacturer: Texas Instruments Win Source Part Number: 1252270-SN10KHT5574N T Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C (TA) Package: 24-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: ECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: SN10KHT5574 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): MAX3006EUP+; MAX3001EEUP+T; MAX3001EAUP+T; Introduction Date: November 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252270-SN10KHT5574NT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 24-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 8
Input Signal: ECL
Output Signal: TTL
Part Status: Obsolete(EOL)
Family Name: SN10KHT5574
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): MAX3006EUP+; MAX3001EEUP+T; MAX3001EAUP+T;
Introduction Date: November 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1252270-SN10KHT5574NT
Product Name Logic - Logic - Translators, Level Shifters - SN10KHT5574NT
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC597DB,112 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 74HC597DB,118 - Rochester Electronics
Specs
Register Type Parallel In / Serial Out
Shift Direction Right
Package Type SOP; SSOP; Other; SSOP16
View Details
4 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
SN54LS595 8-Bit Shift Registers With Output Latches - 5962-8671701FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details