Texas Instruments High-Performance Analog Logic - Logic - Shift Registers - SN74166N SN74166N

Description
Manufacturer: Texas Instruments Win Source Part Number: 331022-SN74166N Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 331022-SN74166N Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SN74166N - 331022-SN74166N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74166N
331022-SN74166N
Logic - Logic - Shift Registers - SN74166N 331022-SN74166N
Manufacturer: Texas Instruments Win Source Part Number: 331022-SN74166N Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 331022-SN74166N
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
 - SN74166N - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, TTL/H/L Series, 8-Bit, Right Direction, True Output, TTL, PDIP16

Parallel In Serial Out, TTL/H/L Series, 8-Bit, Right Direction, True Output, TTL, PDIP16

Supplier's Site Datasheet
Shift Registers - SN74166N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74166N
Shift Registers SN74166N
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74166N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74166N
Integrated Circuits (ICs) - Logic - Shift Registers SN74166N
PARALLEL IN SERIAL OUT, 8-BIT

PARALLEL IN SERIAL OUT, 8-BIT

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 331022-SN74166N SN74166N SN74166N SN74166N
Product Name Logic - Logic - Shift Registers - SN74166N Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Parallel In / Serial Out
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD4031B CMOS 64-Stage Static Shift Register - CD4031BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
8-bit static shift register - HEF4021BTTJ - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
Operating Temperature 125 C (257 F)
View Details
7 suppliers