Texas Instruments SN54LS166A Parallel-Load 8-Bit Shift Registers JM38510/30609BFA

Description
Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125
Request a Quote
Description
Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
SN54LS166A Parallel-Load 8-Bit Shift Registers - JM38510/30609BFA - Texas Instruments
Dallas, TX, United States
SN54LS166A Parallel-Load 8-Bit Shift Registers
JM38510/30609BFA
SN54LS166A Parallel-Load 8-Bit Shift Registers JM38510/30609BFA
Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125

Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125

Buy Now Datasheet
 - JM38510/30609BFA - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, LS Series, 8-Bit, Right Direction, True Output, TTL, CDFP16

Parallel In Serial Out, LS Series, 8-Bit, Right Direction, True Output, TTL, CDFP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - JM38510/30609BFA - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Shift Registers
JM38510/30609BFA
Integrated Circuits (ICs) - Logic - Shift Registers JM38510/30609BFA
PARALLEL IN SERIAL OUT, 8-BIT

PARALLEL IN SERIAL OUT, 8-BIT

Supplier's Site
Shift Registers - JM38510/30609BFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
JM38510/30609BFA
Shift Registers JM38510/30609BFA
Shift Element Bit

Shift Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number JM38510/30609BFA JM38510/30609BFA JM38510/30609BFA JM38510/30609BFA
Product Name SN54LS166A Parallel-Load 8-Bit Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC Other; CFP (HSL)-16
Logic Family TTL; LS TTL
Clock Frequency 35 MHz
Propagation Delay 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS674 16-Bit Shift Registers - 5962-8860701JA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
3 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Shift Registers - 74LS165SC - Quarktwin Technology Ltd.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details