Texas Instruments SN74AHC595 8-Bit Shift Registers With 3-State Output Registers SN74AHC595N

Description
8-Bit Shift Registers With 3-State Output Registers 16-PDIP -40 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers - SN74AHC595N - Texas Instruments
Dallas, TX, United States
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers
SN74AHC595N
SN74AHC595 8-Bit Shift Registers With 3-State Output Registers SN74AHC595N
8-Bit Shift Registers With 3-State Output Registers 16-PDIP -40 to 125

8-Bit Shift Registers With 3-State Output Registers 16-PDIP -40 to 125

Buy Now Datasheet
 - 8072573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Process: CMOS. Mains voltage: 2 to 5.5V Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = 74AHC Mounting Type = Through Hole Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V

Process: CMOS. Mains voltage: 2 to 5.5V
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74AHC
Mounting Type = Through Hole
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
Shift Registers - 296-4619-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-4619-5-ND
Shift Registers 296-4619-5-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74AHC595N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74AHC595N
Integrated Circuits (ICs) - Logic - Shift Registers SN74AHC595N
IC 8BIT SHFT REG TRI-ST 16-DIP

IC 8BIT SHFT REG TRI-ST 16-DIP

Supplier's Site
Logic - Shift Registers - SN74AHC595N - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74AHC595N
Logic - Shift Registers SN74AHC595N
IC 8BIT SHFT REG TRI-ST 16-DIP

IC 8BIT SHFT REG TRI-ST 16-DIP

Supplier's Site Datasheet
Shift Registers - SN74AHC595N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74AHC595N
Shift Registers SN74AHC595N
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now
Logic, 8Bit Shft Reg Tri-St, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1046 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 8Bit Shft Reg Tri-St, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1046
Logic, 8Bit Shft Reg Tri-St, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1046
LOGIC, 8BIT SHFT REG TRI-ST, 16DIP; Logic Family / Base Number:74AHC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

LOGIC, 8BIT SHFT REG TRI-ST, 16DIP; Logic Family / Base Number:74AHC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74AHC595N 8072573 296-4619-5-ND SN74AHC595N SN74AHC595N SN74AHC595N 37AJ1046
Product Name SN74AHC595 8-Bit Shift Registers With 3-State Output Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers Logic, 8Bit Shft Reg Tri-St, 16Dip; Logic Family / Base Number Texas Instruments
Supply Voltage 3.3V; 5V; 2 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics 3-State 3-State 3-State; Tri-State
Package Type Other; PDIP,SOIC,SSOP,TSSOP PDIP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS; AHC HCMOS
Clock Frequency 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595M96 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,SSOP
View Details
10 suppliers
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195EE4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
2 suppliers
Shift Registers - 93L38DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54HC164-SP 8-Bit Parallel-Out Serial Shift Registers - 5962-8416201VCA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP
Logic Family CMOS; HC
View Details
3 suppliers